Mosfet Array 2 P-Channel (Dual) 30V 1.7A 1.25W Surface Mount Micro8™
MOSFET 2P-CH 30V 1.7A MICRO8 Product overview: IRF7506TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7506TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 001894-IRF7506TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.7A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 180pF @ 25V
Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 30V 1.7A MICRO8
MOSFET MOSFT DUAL PCh -30V 1.7A Micro 8
DUAL P CHANNEL MOSFET, -30V, MICRO8; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.7A; On Resistance Rds(on):0.27ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2P-CH 30V 1.7A MICRO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7506TRPBFTR-ND | 289-IRF7506TRPBF | 001894-IRF7506TRPBF | IRF7506TRPBF | IRF7506TRPBF | 39M3575 | IRF7506TRPBF |
| Product Name | FET, MOSFET Arrays | 30V 1.7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7506TRPBF | FET, MOSFET Arrays | MOSFET | Dual P Channel Mosfet, -30V, Micro8; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | SOT3; Micro8 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | TO-3 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||||
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts |