N-Channel 30V 14A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 14A 8SO Product overview: IRF7458TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7458TR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 710501-IRF7458TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 10V, 16V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 14A
Rds On (Maximum) at Id, Vgs: 8mOhm at 14A, 16V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 59nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2410pF at 15V
MOSFET N-CH 30V 14A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7458TR-ND | 278-IRF7458TR | 710501-IRF7458TR | IRF7458TR |
| Product Name | Single FETs, MOSFETs | 30V 14A MOSFET Transistor | FETs - Single - IRF7458TR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3 | +/- 30V |
| PD | 2500 milliwatts | 2500 milliwatts |