Manufacturer: Infineon Technologies
Win Source Part Number: 710502-IRF7504TR
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro8
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: IRF7504
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.25W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 1.7A
Rds On (Maximum) at Id, Vgs: 270mOhm at 1.2A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 240pF at 15V
MOSFET 2P-CH 20V 1.7A MICRO8 Product overview: IRF7504TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7504TR can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 1.7A 1.25W Surface Mount Micro8™
MOSFET 2P-CH 20V 1.7A MICRO8
MOSFET 2P-CH 20V 1.7A MICRO8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 710502-IRF7504TR | 289-IRF7504TR | IRF7504TR-ND | IRF7504TR | IRF7504TR |
| Product Name | Hard To Find - IRF7504TR | 20V 1.7A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; 2 P-Channel (Dual) | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | Tape & Reel (TR) | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |