Manufacturer: Infineon Technologies
Win Source Part Number: 001910-IRF7606TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 520pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 3.6A MICRO8 Product overview: IRF7606TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7606TRPBF can be used for catalog matching and distributor lookup.
P-Channel 30V 3.6A (Ta) 1.8W (Ta) Surface Mount Micro8™
P-Channel 30V 3.6A (Ta) 1.8W (Ta) Surface Mount Micro8™
P-Channel 30V 3.6A (Ta) 1.8W (Ta) Surface Mount Micro8™
MOSFET P-CH 30V 3.6A MICRO8
MOSFET P-CH 30V 3.6A MICRO8
MOSFET MOSFT PCh -30V -3.6A 90mOhm 20nC Micro 8
MOSFET P-CH 30V 3.6A MICRO8
MOSFET, P-CH, -30V, -3.6A, USOIC-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.6A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001910-IRF7606TRPBF | 278-IRF7606TRPBF | IRF7606TRPBFDKR-ND | 376-IRF7606TRPBF | IRF7606TRPBF | IRF7606TRPBF | IRF7606TRPBF | 43AC3291 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7606TRPBF | 30V 3.6A MOSFET Transistor | Single FETs, MOSFETs | MOSFET P-CH 30V 3.6A MICRO8 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, P-Ch, -30V, -3.6A, Usoic-8; Transistor Polarity Infineon |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | -30 volts | 30 volts | ||||
| PD | 1800 milliwatts | 1.8 milliwatts | 1800 milliwatts | 1800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; Micro8 | Tape & Reel (TR) | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | TO-3 |