Infineon Technologies AG 20V 5.4A MOSFET Transistor IRF7530PBF

Description
MOSFET 2N-CH 20V 5.4A MICRO8 Product overview: IRF7530PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7530PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 5.4A MICRO8 Product overview: IRF7530PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7530PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5.4A MOSFET Transistor
289-IRF7530PBF
20V 5.4A MOSFET Transistor 289-IRF7530PBF
MOSFET 2N-CH 20V 5.4A MICRO8 Product overview: IRF7530PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7530PBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 5.4A MICRO8 Product overview: IRF7530PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7530PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7530PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7530PBF-ND
FET, MOSFET Arrays IRF7530PBF-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Mosfet Array 2 N-Channel (Dual) 20V 5.4A 1.3W Surface Mount Micro8™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7530PBF - 1046681-IRF7530PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7530PBF
1046681-IRF7530PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7530PBF 1046681-IRF7530PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046681-IRF7530PBF Packaging: Tube/Rail Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Case / Package: Micro8 Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.4A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 26nC @ 4.5V Max Input Capacitance: 1310pF @ 15V Maximum Rds On at Id,Vgs: 30 mOhm @ 5.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046681-IRF7530PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Case / Package: Micro8
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.4A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Max Input Capacitance: 1310pF @ 15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7530PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7530PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7530PBF
MOSFET 2N-CH 20V 5.4A MICRO8

MOSFET 2N-CH 20V 5.4A MICRO8

Supplier's Site
MOSFET 2N-CH 20V 5.4A MICRO8 - 376-IRF7530PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 5.4A MICRO8
376-IRF7530PBF
MOSFET 2N-CH 20V 5.4A MICRO8 376-IRF7530PBF
MOSFET 2N-CH 20V 5.4A MICRO8

MOSFET 2N-CH 20V 5.4A MICRO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-IRF7530PBF IRF7530PBF-ND 1046681-IRF7530PBF IRF7530PBF 376-IRF7530PBF
Product Name 20V 5.4A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7530PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 20V 5.4A MICRO8
Package Type Tube "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3; Micro8
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Polarity N-Channel
V(BR)DSS 20 volts 20 volts
PD 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details