Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065506-IRF7341ITRPB
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 2 W
Number of Pins: 8
Rise Time: 3.2 ns
Fall Time: 13 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Alternative Parts (Cross-Reference): IRF7341ITRPBFIRF7341
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 8.3 ns
Continuous Drain Current (ID): 4.7 A
Turn-Off Delay Time: 32 ns
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065506-IRF7341ITRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7341ITRPBF |
| PD | 2000 milliwatts |