Infineon Technologies AG 12V 11A MOSFET Transistor IRF7475PBF

Description
MOSFET N-CH 12V 11A 8SO Product overview: IRF7475PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7475PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 12V 11A 8SO Product overview: IRF7475PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7475PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 11A MOSFET Transistor - 278-IRF7475PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 11A MOSFET Transistor
278-IRF7475PBF
12V 11A MOSFET Transistor 278-IRF7475PBF
MOSFET N-CH 12V 11A 8SO Product overview: IRF7475PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7475PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 11A 8SO Product overview: IRF7475PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7475PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7475PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7475PBF-ND
Single FETs, MOSFETs IRF7475PBF-ND
N-Channel 12V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 12V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7475PBF - 1046667-IRF7475PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7475PBF
1046667-IRF7475PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7475PBF 1046667-IRF7475PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046667-IRF7475PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1590pF @ 6V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 15 mOhm @ 8.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 95

Manufacturer: Infineon Technologies
Win Source Part Number: 1046667-IRF7475PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1590pF @ 6V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 15 mOhm @ 8.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 95

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7475PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7475PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7475PBF
MOSFET N-CH 12V 11A 8SO

MOSFET N-CH 12V 11A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF7475PBF IRF7475PBF-ND 1046667-IRF7475PBF IRF7475PBF
Product Name 12V 11A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7475PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details