Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7507TRPBF IRF7507TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 001895-IRF7507TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A, 1.7A Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 260pF @ 15V Maximum Rds On at Id,Vgs: 140 mOhm @ 1.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 001895-IRF7507TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A, 1.7A Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 260pF @ 15V Maximum Rds On at Id,Vgs: 140 mOhm @ 1.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7507TRPBF - 001895-IRF7507TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7507TRPBF
001895-IRF7507TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7507TRPBF 001895-IRF7507TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001895-IRF7507TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A, 1.7A Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 260pF @ 15V Maximum Rds On at Id,Vgs: 140 mOhm @ 1.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001895-IRF7507TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A, 1.7A
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 260pF @ 15V
Maximum Rds On at Id,Vgs: 140 mOhm @ 1.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - IRF7507TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7507TRPBFCT-ND
FET, MOSFET Arrays IRF7507TRPBFCT-ND
Mosfet Array N and P-Channel 20V 2.4A, 1.7A 1.25W Surface Mount Micro8™

Mosfet Array N and P-Channel 20V 2.4A, 1.7A 1.25W Surface Mount Micro8™

Buy Now Datasheet
FET, MOSFET Arrays - IRF7507TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7507TRPBFTR-ND
FET, MOSFET Arrays IRF7507TRPBFTR-ND
Mosfet Array N and P-Channel 20V 2.4A, 1.7A 1.25W Surface Mount Micro8™

Mosfet Array N and P-Channel 20V 2.4A, 1.7A 1.25W Surface Mount Micro8™

Buy Now Datasheet
Singapore, Singapore
20V 2.4A MOSFET Transistor
289-IRF7507TRPBF
20V 2.4A MOSFET Transistor 289-IRF7507TRPBF
MOSFET N/P-CH 20V 2.4A MICRO8 Product overview: IRF7507TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7507TRPBF can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 2.4A MICRO8 Product overview: IRF7507TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7507TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7507TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7507TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7507TRPBF
MOSFET N/P-CH 20V 2.4A MICRO8

MOSFET N/P-CH 20V 2.4A MICRO8

Supplier's Site
Dual N/p Channel Mosfet, 20V Micro8; Transistor Polarity Infineon - 39M3576 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 20V Micro8; Transistor Polarity Infineon
39M3576
Dual N/p Channel Mosfet, 20V Micro8; Transistor Polarity Infineon 39M3576
DUAL N/P CHANNEL MOSFET, 20V MICRO8; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 20V MICRO8; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001895-IRF7507TRPBF IRF7507TRPBFCT-ND 289-IRF7507TRPBF IRF7507TRPBF 39M3576
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7507TRPBF FET, MOSFET Arrays 20V 2.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N/p Channel Mosfet, 20V Micro8; Transistor Polarity Infineon
Polarity P-Channel N-Channel; P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
PD 1250 milliwatts 1.25 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; Micro8 "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape & Reel (TR) TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFL024N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers