Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065519-IRF7534D1TRP
Packaging: Tape and Reel
Drain to Source Voltage (Vdss): -20 V
Number of Elements: 1
Power Dissipation: 1.25 W
Number of Pins: 8
Rise Time: 46 ns
Fall Time: 64 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): 4.3 A
Turn-Off Delay Time: 60 ns
Gate to Source Voltage (Vgs): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065519-IRF7534D1TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7534D1TRPBF |
| PD | 1250 milliwatts |