-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package, SO8, RoHS Product overview: IRF7406TRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7406TRPBF-1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065508-IRF7406TRPBF
Packaging: Tape & Reel
Drain to Source Voltage (Vdss): -30 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Max Junction Temperature (Tj): 150 °C
Package Quantity: 4000
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 45 mΩ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-IRF7406TRPBF-1 | 1065508-IRF7406TRPBF-1 |
| Product Name | P-Channel -30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7406TRPBF-1 |
| Package Type | Tape & Reel | SO-8; SOT3 |