N-Channel 20V 16A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 20V 16A 8SO
MOSFET N-CH 20V 16A 8SO
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-IRF7456TRPBF-1TR-ND | IRF7456TRPBF-1 | IRF7456TRPBF-1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 3640 pF @ 15 V | 8-SOIC (0.154", 3.90mm Width) |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |