Benefits
Planar cell structure for wide SOA
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Silicon optimized for applications switching below <100KHz
Industry standard surface-mount power package
Capable of being wave-soldered
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package
Applications
48 V intermediate bus converter (IBC)
Automotive secondary power distribution unit
Traction
Wireless Communication
Designers who used this product also designed with
BSS138N | Small signal/small power MOSFET
BSC093N15NS5 | N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IPD11DP10NM | P-Channel Power MOSFET
BSC047N08NS3 G | N-Channel Power MOSFET
IPB017N10N5LF | N-Channel Power MOSFET
1EDN8511B | Gate driver ICs
IPD025N06N | N-Channel Power MOSFET
BSC035N10NS5 | N-Channel Power MOSFET
ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs
IPL60R095CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IDL06G65C5 | CoolSiC™ Schottky Diodes
IRLML6402 | P-Channel Power MOSFET
IPL65R070C7 | 600V and 650V CoolMOS™ C7
BSC030N08NS5 | N-Channel Power MOSFET
IQE006NE2LM5CG | N-Channel Power MOSFET
BSC320N20NS3 G | N-Channel Power MOSFET
IPP023N08N5 | N-Channel Power MOSFET
BSS138N | Small signal/small power MOSFET
BSC093N15NS5 | N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IPD11DP10NM | P-Channel Power MOSFET
BSC047N08NS3 G | N-Channel Power MOSFET
IPB017N10N5LF | N-Channel Power MOSFET
1EDN8511B | Gate driver ICs
IPD025N06N | N-Channel Power MOSFET
1 2 3 4 5
Benefits
- Planar cell structure for wide SOA
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Silicon optimized for applications switching below <100KHz
- Industry standard surface-mount power package
- Capable of being wave-soldered
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package
Applications
- 48 V intermediate bus converter (IBC)
- Automotive secondary power distribution unit
- Traction
- Wireless Communication
Designers who used this product also designed with
- BSS138N |
Small signal/small power MOSFET
- BSC093N15NS5 |
N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IPD11DP10NM |
P-Channel Power MOSFET
- BSC047N08NS3 G |
N-Channel Power MOSFET
- IPB017N10N5LF |
N-Channel Power MOSFET
- 1EDN8511B |
Gate driver ICs
- IPD025N06N |
N-Channel Power MOSFET
- BSC035N10NS5 |
N-Channel Power MOSFET
- ICE3PCS03G |
PFC-CCM (continuous conduction mode) ICs
- IPL60R095CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IDL06G65C5 |
CoolSiC™ Schottky Diodes
- IRLML6402 |
P-Channel Power MOSFET
- IPL65R070C7 |
600V and 650V CoolMOS™ C7
- BSC030N08NS5 |
N-Channel Power MOSFET
- IQE006NE2LM5CG |
N-Channel Power MOSFET
- BSC320N20NS3 G |
N-Channel Power MOSFET
- IPP023N08N5 |
N-Channel Power MOSFET
- BSS138N |
Small signal/small power MOSFET
- BSC093N15NS5 |
N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IPD11DP10NM |
P-Channel Power MOSFET
- BSC047N08NS3 G |
N-Channel Power MOSFET
- IPB017N10N5LF |
N-Channel Power MOSFET
- 1EDN8511B |
Gate driver ICs
- IPD025N06N |
N-Channel Power MOSFET
1
2
3
4
5