Infineon Technologies AG N-Channel P-Channel 4.3A 20V MOSFET Transistor IRF7307TR

Description
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: IRF7307TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 4.3A, 20V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7307TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: IRF7307TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 4.3A, 20V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7307TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel P-Channel 4.3A 20V MOSFET Transistor
285-IRF7307TR
N-Channel P-Channel 4.3A 20V MOSFET Transistor 285-IRF7307TR
Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: IRF7307TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 4.3A, 20V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7307TR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 4.3A I(D), 20V, 0.05ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET Product overview: IRF7307TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 4.3A, 20V, 0.05ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7307TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7307TR - 746286-IRF7307TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7307TR
746286-IRF7307TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7307TR 746286-IRF7307TR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746286-IRF7307TR Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SOP-8 Reference Date Code: 0435+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746286-IRF7307TR
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: SOP-8
Reference Date Code: 0435+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-IRF7307TR 746286-IRF7307TR
Product Name N-Channel P-Channel 4.3A 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7307TR
Unlock Full Specs
to access all available technical data