Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968021-IRF7380TRHR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Rise Time: 10 ns
Fall Time: 17 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 9 ns
Continuous Drain Current (ID): 3.6 A
Turn-Off Delay Time: 41 ns
Gate to Source Voltage (Vgs): 20 V
Trans Mosfet N-ch 80V 3.6A 8-PIN SOIC T/r Product overview: IRF7380TRHR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.6A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7380TRHR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 968021-IRF7380TRHR | 285-IRF7380TRHR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7380TRHR | 80V 3.6A SOIC MOSFET Transistor |
| TJ | -55 C (-67 F) | -55 C (-67 F) |