Infineon Technologies AG FETs - Arrays - IRF7506TR IRF7506TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 731454-IRF7506TR Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: Micro8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: IRF7506 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.25W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 270mOhm at 1.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 180pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 731454-IRF7506TR Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: Micro8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: IRF7506 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.25W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 270mOhm at 1.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 180pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - IRF7506TR - 731454-IRF7506TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF7506TR
731454-IRF7506TR
FETs - Arrays - IRF7506TR 731454-IRF7506TR
Manufacturer: Infineon Technologies Win Source Part Number: 731454-IRF7506TR Packaging: Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: Micro8 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: IRF7506 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.25W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 270mOhm at 1.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 180pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 731454-IRF7506TR
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro8
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: IRF7506
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.25W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 1.7A
Rds On (Maximum) at Id, Vgs: 270mOhm at 1.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 180pF at 25V

Buy Now
Singapore, Singapore
30V 1.7A MOSFET Transistor
289-IRF7506TR
30V 1.7A MOSFET Transistor 289-IRF7506TR
MOSFET 2P-CH 30V 1.7A MICRO8 Product overview: IRF7506TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7506TR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 1.7A MICRO8 Product overview: IRF7506TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7506TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF7506TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF7506TR
Integrated Circuits (ICs) - Transistors - MOSFETs IRF7506TR
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 731454-IRF7506TR 289-IRF7506TR IRF7506TR
Product Name FETs - Arrays - IRF7506TR 30V 1.7A MOSFET Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity P-Channel; 2 P-Channel (Dual)
Unlock Full Specs
to access all available technical data