MOSFET N-CH 150V 5.1A 8SO Product overview: IRF7494PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7494PBF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1065518-IRF7494PBF
Category: Discrete Semiconductor Products>Transistors
Series: HEXFET®
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 5.1A (Ta)
Rds On (Max) @ Id, Vgs: 44mOhm @ 3.1A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.5W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1783 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRF7815PBF; FDS2572; FDS2582; SI7846DP-T1-E3; FDS86252; STS5N15F4;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001555466
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 150V 5.1A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 150V 5.1A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-IRF7494PBF | 1065518-IRF7494PBF | IRF7494PBF-ND | IRF7494PBF |
| Product Name | 150V 5.1A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2500 milliwatts | 2500 milliwatts |