Infineon Technologies AG 30V 0.011 Ohm 13A MOSFET Transistor IRF7413QPBF

Description
Mosfet, Power; N-ch; Vdss 30V; Rds(on) 0.011 Ohm; Id 13A; SO-8; Pd 2.5W; Vgs +/-20V; Vf 1 Product overview: IRF7413QPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.011 Ohm, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.011 Ohm, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7413QPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mosfet, Power; N-ch; Vdss 30V; Rds(on) 0.011 Ohm; Id 13A; SO-8; Pd 2.5W; Vgs +/-20V; Vf 1 Product overview: IRF7413QPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.011 Ohm, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.011 Ohm, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7413QPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.011 Ohm 13A MOSFET Transistor
285-IRF7413QPBF
30V 0.011 Ohm 13A MOSFET Transistor 285-IRF7413QPBF
Mosfet, Power; N-ch; Vdss 30V; Rds(on) 0.011 Ohm; Id 13A; SO-8; Pd 2.5W; Vgs +/-20V; Vf 1 Product overview: IRF7413QPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.011 Ohm, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.011 Ohm, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7413QPBF can be used for catalog matching and distributor lookup.

Mosfet, Power; N-ch; Vdss 30V; Rds(on) 0.011 Ohm; Id 13A; SO-8; Pd 2.5W; Vgs +/-20V; Vf 1 Product overview: IRF7413QPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.011 Ohm, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.011 Ohm, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7413QPBF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7413QPBF - 1065510-IRF7413QPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7413QPBF
1065510-IRF7413QPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7413QPBF 1065510-IRF7413QPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065510-IRF7413QPBF Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 1 Input Capacitance: 1.8 nF Power Dissipation: 2.5 W Height: 1.5 mm Number of Pins: 8 Width: 4 mm Rise Time: 50 ns Fall Time: 46 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 2.5 W Turn-On Delay Time: 8.6 ns Continuous Drain Current (ID): 13 A Turn-Off Delay Time: 52 ns Drain to Source Resistance: 11 mΩ Gate to Source Voltage (Vgs): 20 V Dual Supply Voltage: 30 V Nominal Vgs: 3 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065510-IRF7413QPBF
Termination: SMD/SMT
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Elements: 1
Input Capacitance: 1.8 nF
Power Dissipation: 2.5 W
Height: 1.5 mm
Number of Pins: 8
Width: 4 mm
Rise Time: 50 ns
Fall Time: 46 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 2.5 W
Turn-On Delay Time: 8.6 ns
Continuous Drain Current (ID): 13 A
Turn-Off Delay Time: 52 ns
Drain to Source Resistance: 11 mΩ
Gate to Source Voltage (Vgs): 20 V
Dual Supply Voltage: 30 V
Nominal Vgs: 3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRF7413QPBF 1065510-IRF7413QPBF
Product Name 30V 0.011 Ohm 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7413QPBF
PD 2.5 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-BUK7507-55B,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 203000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers