MOSFET P-CH 20V 8.6A 8-TSSOP Product overview: IRF7700GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.6A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.6A, TSSOP, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7700GTRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046686-IRF7700GTRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.6A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 89nC @ 5V
Max Input Capacitance: 4300pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 15 mOhm @ 8.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-IRF7700GTRPBF | 1046686-IRF7700GTRPBF |
| Product Name | 20V 8.6A TSSOP MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7700GTRPBF |
| Polarity | P-Channel | P-Channel; P-Channel |
| PD | 1500 milliwatts | 1500 milliwatts |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |