Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7465TRPBF IRF7465TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 001869-IRF7465TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.9A (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 1.14A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 001869-IRF7465TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.9A (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 1.14A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7465TRPBF - 001869-IRF7465TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7465TRPBF
001869-IRF7465TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7465TRPBF 001869-IRF7465TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001869-IRF7465TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 1.9A (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 1.14A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001869-IRF7465TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 1.9A (Ta)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 280 mOhm @ 1.14A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2626735 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626735
MOSFETs 2626735
Infineon MOSFET IRF7465TRPBF

Infineon MOSFET IRF7465TRPBF

Supplier's Site
MOSFETs - 2626736P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626736P
MOSFETs 2626736P
Infineon MOSFET IRF7465TRPBF

Infineon MOSFET IRF7465TRPBF

Supplier's Site
MOSFETs - 2626736 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2626736
MOSFETs 2626736
Infineon MOSFET IRF7465TRPBF

Infineon MOSFET IRF7465TRPBF

Supplier's Site
Singapore, Singapore
150V 1.9A MOSFET Transistor
278-IRF7465TRPBF
150V 1.9A MOSFET Transistor 278-IRF7465TRPBF
MOSFET N-CH 150V 1.9A 8SO Product overview: IRF7465TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7465TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 1.9A 8SO Product overview: IRF7465TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7465TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7465PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7465PBFDKR-ND
Single FETs, MOSFETs IRF7465PBFDKR-ND
N-Channel 150V 1.9A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 150V 1.9A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7465PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7465PBFTR-ND
Single FETs, MOSFETs IRF7465PBFTR-ND
N-Channel 150V 1.9A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 150V 1.9A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7465PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7465PBFCT-ND
Single FETs, MOSFETs IRF7465PBFCT-ND
N-Channel 150V 1.9A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 150V 1.9A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7465TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7465TRPBF
Single FETs, MOSFETs IRF7465TRPBF
MOSFET N-CH 150V 1.9A 8SO

MOSFET N-CH 150V 1.9A 8SO

Supplier's Site Datasheet
MOSFET N-CH 150V 1.9A 8SOIC - 376-IRF7465TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 1.9A 8SOIC
376-IRF7465TRPBF
MOSFET N-CH 150V 1.9A 8SOIC 376-IRF7465TRPBF
MOSFET N-CH 150V 1.9A 8SOIC

MOSFET N-CH 150V 1.9A 8SOIC

Supplier's Site
Mosfet, N-Ch, 150V, 1.9A, Soic; Transistor Polarity Infineon - 32AC7472 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 1.9A, Soic; Transistor Polarity Infineon
32AC7472
Mosfet, N-Ch, 150V, 1.9A, Soic; Transistor Polarity Infineon 32AC7472
MOSFET, N-CH, 150V, 1.9A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:1.9A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.28ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 150V, 1.9A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:1.9A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.28ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7465TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7465TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7465TRPBF
MOSFET N-CH 150V 1.9A 8SO

MOSFET N-CH 150V 1.9A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 1.9A 280mOhm 10nC

MOSFET MOSFT 150V 1.9A 280mOhm 10nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001869-IRF7465TRPBF 2626735 278-IRF7465TRPBF IRF7465PBFDKR-ND IRF7465TRPBF 376-IRF7465TRPBF 32AC7472 IRF7465TRPBF IRF7465TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7465TRPBF MOSFETs 150V 1.9A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 150V 1.9A 8SOIC Mosfet, N-Ch, 150V, 1.9A, Soic; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 150 volts 150 volts 150 volts 150 volts
PD 2500 milliwatts 2.5 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO SO-8; SO-8 Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3 Surface Mount
Unlock Full Specs
to access all available technical data