MOSFET P-CH 30V 3.6A MICRO8 Product overview: IRF7606TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7606TR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 001909-IRF7606TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 520pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
P-Channel 30V 3.6A (Ta) 1.8W (Ta) Surface Mount Micro8™
MOSFET P-CH 30V 3.6A MICRO8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-IRF7606TR | 001909-IRF7606TR | IRF7606TR-ND | IRF7606TR |
| Product Name | 30V 3.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7606TR | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1800 milliwatts | 1800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; Micro8 | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |