Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 43
Product Name Notes
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R2K0PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R2K0PFD7S in a SOT-223 package features...
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package The 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R600PFD7S) completes the CoolMOS™ 7 offering for consumer applications. The IPN60R600PFD7S in a SOT-223 package features...
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package This 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R1K5PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R1K5PFD7S in a SOT-223 package features...
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 package This 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R360PFD7S) complements the CoolMOS™ 7 offering for consumer applications. The IPN60R360PFD7S in a SOT-223 package features...
600V CoolMOS™ PFD7 superjunction MOSFET in SOT-223 The 600V CoolMOS™ PFD7 superjunction MOSFET (IPN60R1K0PFD7S) completes the CoolMOS™ 7 offering for consumer applications. The IPN60R1K0PFD7S in a SOT-223 package features R...
A new benchmark in efficiency and thermal performance 800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance,...
Combining excellent performance and ease-of-use CoolMOS™ P7 superjunction (SJ) MOSFET is designed to address typical challenges in the low power SMPS market, by offering excellent performance and ease-of-use, enabling improved...
Cost-effective drop-in replacement for DPAK Infineon is growing the portfolio of CoolMOS™ CE with the SOT-223 package as a cost effective alternative to DPAK that also enables footprint reduction in...
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market. Offering 50 V more...
Infineon's 100 V OptiMOS™ power MOSFETs offer superior solutions for high efficiency, high power-density SMPS. Compared to the next best technology this family achieves a reduction of 30% in both...
Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor...
Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary...
IPP038N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market. OptiMOS™ 6 150 V technology was designed to...
IPP057N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ 5 150 V products. OptiMOS™ 6 150 V technology was...
OptiMOS™ 5 power MOSFET 100 V in a TO-220 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom...
OptiMOS™ 5 power MOSFET 80V for telecom applications OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can...
OptiMOS™ 5 single N-channel Linear FET 2 100 V, 1.8 mΩ, 176 A in 8 mm x 8 mm footprint IPM018N10NM5LF2 is Infineon’s best-in-class OptiMOS™ 5 Linear FET 2 100...
OptiMOS™ 6 power MOSFET 135 V Normal Level in TO-220 OptiMOS™ 6 135 V targets high-power motor-drive applications such as LEVs, e-forklifts, power and gardening tools, but also UPS applications...
OptiMOS™ 6 power MOSFET 150 V normal level in TO-220 package IPP029N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive...
OptiMOS™ 6 power MOSFET 150 V normal level in TO-220 package IPP089N15NM6 leverages OptiMOS™ 6 150 V unparalleled performance and robustness for a suitable alternative to legacy StrongIRFET™ and OptiMOS™
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP069N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density,...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP095N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy...
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP130N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy...
OptiMOS™ 6 power MOSFET normal level 120 V in TO-220 package This is a normal level 120 V MOSFET in TO-220 packaging with 2.2 mOhm on-resistance. IPP022N12NM6 is part of...
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle). Summary of...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TO-220 package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 2.6 mOhm, addressing a broad range of...
StrongIRFET™ 2 single N-channel power MOSFET 100 V in TO-220 package Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 3.0 mOhm, addressing a broad range of...
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Benefits world's lowest RDS at...
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Benefits highest current...
The 120 V OptiMOS™ family offers at the same time the lowest on-state resistances of the industry and the fastest switching behavior, allowing for the achievement of outstanding performance in...
The 150 V OptiMOS™ achieves a reduction in RDS(on) of 40% and of 45% in figure of merit (FOM) compared to the next best competitor. This drastic improvement opens...
The 75V OptiMOS™ technology specializes in synchronous rectification applications. Based on the leading 80V technology these 75V products feature simultaneously lowest on-state resistances and superior switching performance. Summary of Features...
The new OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The...

<< Prev Next >>