Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065516-IRF7478QPBF
Termination: SMD/SMT
Length: 4.9784 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Number of Elements: 1
Input Capacitance: 1.74 nF
Power Dissipation: 2.5 W
Height: 1.4986 mm
Number of Pins: 8
Width: 3.9878 mm
Rise Time: 2.6 ns
Fall Time: 13 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Alternative Parts (Cross-Reference): IRF7351TRPBF; IRF7855TRPBF; DMN6040SSD-13; DMN6040SSS-13; ZXMP6A17N8TC; SI9407BDY-T1-GE3IRF7
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 2.5 W
Turn-On Delay Time: 7.7 ns
Continuous Drain Current (ID): 7 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 44 ns
Drain to Source Resistance: 30 mΩ
Gate to Source Voltage (Vgs): 20 V
Dual Supply Voltage: 60 V
Nominal Vgs: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065516-IRF7478QPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7478QPBF |
| V(BR)DSS | 60 volts |