Infineon Technologies AG Single FETs, MOSFETs IRF7459TRPBF

Description
N-Channel 20V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 20V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7459TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7459TRPBFTR-ND
Single FETs, MOSFETs IRF7459TRPBFTR-ND
N-Channel 20V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 20V 12A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7459TRPBF - 1046649-IRF7459TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7459TRPBF
1046649-IRF7459TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7459TRPBF 1046649-IRF7459TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046649-IRF7459TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 35nC @ 4.5V Max Input Capacitance: 2480pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1046649-IRF7459TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 35nC @ 4.5V
Max Input Capacitance: 2480pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 9 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
20V 12A MOSFET Transistor - 278-IRF7459TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 12A MOSFET Transistor
278-IRF7459TRPBF
20V 12A MOSFET Transistor 278-IRF7459TRPBF
MOSFET N-CH 20V 12A 8SO Product overview: IRF7459TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7459TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 12A 8SO Product overview: IRF7459TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7459TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7459TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7459TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7459TRPBF
MOSFET N-CH 20V 12A 8SO

MOSFET N-CH 20V 12A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7459TRPBFTR-ND 1046649-IRF7459TRPBF 278-IRF7459TRPBF IRF7459TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7459TRPBF 20V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data