Infineon Technologies AG 30V 14A MOSFET Transistor IRF7463TR

Description
MOSFET N-CH 30V 14A 8SO Product overview: IRF7463TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7463TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 14A 8SO Product overview: IRF7463TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7463TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 14A MOSFET Transistor - 278-IRF7463TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 14A MOSFET Transistor
278-IRF7463TR
30V 14A MOSFET Transistor 278-IRF7463TR
MOSFET N-CH 30V 14A 8SO Product overview: IRF7463TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7463TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 14A 8SO Product overview: IRF7463TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7463TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7463TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7463TR-ND
Single FETs, MOSFETs IRF7463TR-ND
N-Channel 30V 14A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 14A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
FETs - Single - IRF7463TR - 807092-IRF7463TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF7463TR
807092-IRF7463TR
FETs - Single - IRF7463TR 807092-IRF7463TR
Manufacturer: Infineon Technologies Win Source Part Number: 807092-IRF7463TR Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 8mOhm at 14A, 10V Gate Charge (Qg) (Maximum) at Vgs: 51nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 3150pF at 15V Current - Continuous Drain (Id) at 25°C: 14A Vgs(th) (Maximum) at Id: 2V at 250μA Maximum Vgs: ±12V

Manufacturer: Infineon Technologies
Win Source Part Number: 807092-IRF7463TR
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 8mOhm at 14A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 51nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 3150pF at 15V
Current - Continuous Drain (Id) at 25°C: 14A
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±12V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF7463TR IRF7463TR-ND 807092-IRF7463TR
Product Name 30V 14A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRF7463TR
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers
 - 2EDS8265HXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
40 V, P-channel Trench MOSFET - BUK6Y24-40PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -40 volts
IDSS -39000 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers