Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7534D1PBF IRF7534D1PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 921447-IRF7534D1PBF Series: FETKY™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 4.3A (Ta) 1.25W (Ta) Surface Mount Micro8™ Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Micro8™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 921447-IRF7534D1PBF Series: FETKY™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 4.3A (Ta) 1.25W (Ta) Surface Mount Micro8™ Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Micro8™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7534D1PBF - 921447-IRF7534D1PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7534D1PBF
921447-IRF7534D1PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7534D1PBF 921447-IRF7534D1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 921447-IRF7534D1PBF Series: FETKY™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 4.3A (Ta) 1.25W (Ta) Surface Mount Micro8™ Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Micro8™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921447-IRF7534D1PBF
Series: FETKY™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 4.3A (Ta) 1.25W (Ta) Surface Mount Micro8™
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Micro8™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
20V 4.3A MOSFET Transistor
278-IRF7534D1PBF
20V 4.3A MOSFET Transistor 278-IRF7534D1PBF
MOSFET P-CH 20V 4.3A MICRO8 Product overview: IRF7534D1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7534D1PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.3A MICRO8 Product overview: IRF7534D1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7534D1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7534D1PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7534D1PBF-ND
Single FETs, MOSFETs IRF7534D1PBF-ND
P-Channel 20V 4.3A (Ta) 1.25W (Ta) Surface Mount Micro8™

P-Channel 20V 4.3A (Ta) 1.25W (Ta) Surface Mount Micro8™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7534D1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7534D1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7534D1PBF
MOSFET P-CH 20V 4.3A MICRO8

MOSFET P-CH 20V 4.3A MICRO8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 921447-IRF7534D1PBF 278-IRF7534D1PBF IRF7534D1PBF-ND IRF7534D1PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7534D1PBF 20V 4.3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details