Infineon Technologies AG P-Channel 3.4A 55V 0.105ohm MOSFET Transistor IRF7342TR

Description
Power Field-Effect Transistor, 3.4A I(D), 55V, 0.105ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7342TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3.4A, 55V, 0.105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.4A, 55V, 0.105ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7342TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 3.4A I(D), 55V, 0.105ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7342TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3.4A, 55V, 0.105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.4A, 55V, 0.105ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7342TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 3.4A 55V 0.105ohm MOSFET Transistor
285-IRF7342TR
P-Channel 3.4A 55V 0.105ohm MOSFET Transistor 285-IRF7342TR
Power Field-Effect Transistor, 3.4A I(D), 55V, 0.105ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7342TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3.4A, 55V, 0.105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.4A, 55V, 0.105ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7342TR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 3.4A I(D), 55V, 0.105ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7342TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3.4A, 55V, 0.105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.4A, 55V, 0.105ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7342TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342TR - 746290-IRF7342TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342TR
746290-IRF7342TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342TR 746290-IRF7342TR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746290-IRF7342TR Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 0319+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746290-IRF7342TR
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: SOP8
Reference Date Code: 0319+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-IRF7342TR 746290-IRF7342TR
Product Name P-Channel 3.4A 55V 0.105ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342TR
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 100V, 0.99mΩ, Standard Level MOSFET in CCPAK1212 - BUK7A1R0-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1219600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - LM27222M - Rochester Electronics
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
2 suppliers