Manufacturer: Infineon Technologies
Win Source Part Number: 001882-IRF7488TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 6.3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 1680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 29 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MOSFET N-CH 80V 6.3A 8SO Product overview: IRF7488TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7488TRPBF can be used for catalog matching and distributor lookup.
N-Channel 80V 6.3A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 80V 6.3A 8SO
MOSFET MOSFT 80V 6.3A 29mOhm 38nC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 001882-IRF7488TRPBF | 278-IRF7488TRPBF | IRF7488TRPBFTR-ND | IRF7488TRPBF | IRF7488TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7488TRPBF | 80V 6.3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 80 volts | ||||
| PD | 2500 milliwatts | 2500 milliwatts |