Infineon Technologies AG 12V 10A MOSFET Transistor IRF7701TRPBF

Description
MOSFET P-CH 12V 10A 8TSSOP Product overview: IRF7701TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7701TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 10A 8TSSOP Product overview: IRF7701TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7701TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 10A MOSFET Transistor
278-IRF7701TRPBF
12V 10A MOSFET Transistor 278-IRF7701TRPBF
MOSFET P-CH 12V 10A 8TSSOP Product overview: IRF7701TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7701TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 10A 8TSSOP Product overview: IRF7701TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7701TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7701TRPBF - 1046689-IRF7701TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7701TRPBF
1046689-IRF7701TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7701TRPBF 1046689-IRF7701TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046689-IRF7701TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 100nC @ 4.5V Max Input Capacitance: 5050pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 11 mOhm @ 10A, 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1046689-IRF7701TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 100nC @ 4.5V
Max Input Capacitance: 5050pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 11 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - IRF7701TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7701TRPBFTR-ND
Single FETs, MOSFETs IRF7701TRPBFTR-ND
P-Channel 12V 10A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

P-Channel 12V 10A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - IRF7701TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7701TRPBF
Single FETs, MOSFETs IRF7701TRPBF
MOSFET P-CH 12V 10A 8TSSOP

MOSFET P-CH 12V 10A 8TSSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7701TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7701TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7701TRPBF
MOSFET P-CH 12V 10A 8TSSOP

MOSFET P-CH 12V 10A 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF7701TRPBF 1046689-IRF7701TRPBF IRF7701TRPBFTR-ND IRF7701TRPBF IRF7701TRPBF
Product Name 12V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7701TRPBF Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-TSSOP "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) 8-TSSOP (0.173, 4.40mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data