Transistor Polarity:Complementa
ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1.4W RoHS Compliant: Yes
Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation Pd:1.4W RoHS Compliant: Yes