The IRF7343 is a dual N- and P-channel MOSFET in an SO-8 package, combining a 55V N-channel device with a 55V P-channel device. Both devices feature a maximum continuous drain current of 4.7A and 3.4A, respectively, and a maximum on-resistance of 0.11Ω and 0.19Ω at 10V gate drive. The package conforms to JEDEC MS-012AA, with lead spacing of 1.27mm, and is lead-free and RoHS compliant.
55V Dual N- and P- Channel HEXFET Power MOSFET in a SO-8 package
Benefits
Applications
Designers who used this product also designed with
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187233-IRF7343
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | IRF7343 | 1187233-IRF7343 |
| Product Name | Dual MOSFET | Electronic Surplus - IRF7343 |
| Polarity | N+P | |
| Transistor Technology / Material | Si/SiC | |
| VGS(off) | 20 volts | |
| rDS(on) | 0.0500 to 0.1050 ohms |