Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7700TRPBF IRF7700TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046687-IRF7700TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Tc) Family Name: IRF7700 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.6A (Tc) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 89nC @ 5V Max Input Capacitance: 4300pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 15 mOhm @ 8.6A, 4.5V Alternative Parts (Cross-Reference): UPA1815GR-9JG-E1-A; UPA1815GR-9JG-E2; UPA1815GR-9JG-E1; uPA1815GR-9JG; Introduction Date: June 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046687-IRF7700TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Tc) Family Name: IRF7700 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.6A (Tc) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 89nC @ 5V Max Input Capacitance: 4300pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 15 mOhm @ 8.6A, 4.5V Alternative Parts (Cross-Reference): UPA1815GR-9JG-E1-A; UPA1815GR-9JG-E2; UPA1815GR-9JG-E1; uPA1815GR-9JG; Introduction Date: June 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7700TRPBF - 1046687-IRF7700TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7700TRPBF
1046687-IRF7700TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7700TRPBF 1046687-IRF7700TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046687-IRF7700TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Tc) Family Name: IRF7700 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Dimension: 8-TSSOP (0.173", 4.40mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.6A (Tc) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 89nC @ 5V Max Input Capacitance: 4300pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 15 mOhm @ 8.6A, 4.5V Alternative Parts (Cross-Reference): UPA1815GR-9JG-E1-A; UPA1815GR-9JG-E2; UPA1815GR-9JG-E1; uPA1815GR-9JG; Introduction Date: June 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046687-IRF7700TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Tc)
Family Name: IRF7700
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.6A (Tc)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 89nC @ 5V
Max Input Capacitance: 4300pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 15 mOhm @ 8.6A, 4.5V
Alternative Parts (Cross-Reference): UPA1815GR-9JG-E1-A; UPA1815GR-9JG-E2; UPA1815GR-9JG-E1; uPA1815GR-9JG;
Introduction Date: June 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 8.6A MOSFET Transistor
278-IRF7700TRPBF
20V 8.6A MOSFET Transistor 278-IRF7700TRPBF
MOSFET P-CH 20V 8.6A 8TSSOP Product overview: IRF7700TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7700TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 8.6A 8TSSOP Product overview: IRF7700TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7700TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7700TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7700TRPBFTR-ND
Single FETs, MOSFETs IRF7700TRPBFTR-ND
P-Channel 20V 8.6A (Tc) 1.5W (Tc) Surface Mount 8-TSSOP

P-Channel 20V 8.6A (Tc) 1.5W (Tc) Surface Mount 8-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7700TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7700TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7700TRPBF
MOSFET P-CH 20V 8.6A 8TSSOP

MOSFET P-CH 20V 8.6A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1046687-IRF7700TRPBF 278-IRF7700TRPBF IRF7700TRPBFTR-ND IRF7700TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7700TRPBF 20V 8.6A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts
PD 1500 milliwatts 1.5 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data