Infineon Technologies AG 20V 15A MOSFET Transistor IRF7457TRPBF

Description
MOSFET N-CH 20V 15A 8SO Product overview: IRF7457TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7457TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 15A 8SO Product overview: IRF7457TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7457TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 15A MOSFET Transistor - 278-IRF7457TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 15A MOSFET Transistor
278-IRF7457TRPBF
20V 15A MOSFET Transistor 278-IRF7457TRPBF
MOSFET N-CH 20V 15A 8SO Product overview: IRF7457TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7457TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 15A 8SO Product overview: IRF7457TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7457TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7457TRPBF - 112481-IRF7457TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7457TRPBF
112481-IRF7457TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7457TRPBF 112481-IRF7457TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 112481-IRF7457TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: IRF7457 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 42nC @ 4.5V Max Input Capacitance: 3100pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): SI4114DY-T1-GE3; Si4114DY-T1-E3; RUS100N02TB; AO4402L; Introduction Date: October 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 112481-IRF7457TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7457
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 42nC @ 4.5V
Max Input Capacitance: 3100pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): SI4114DY-T1-GE3; Si4114DY-T1-E3; RUS100N02TB; AO4402L;
Introduction Date: October 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - IRF7457PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7457PBFTR-ND
Single FETs, MOSFETs IRF7457PBFTR-ND
N-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7457TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7457TRPBF
Single FETs, MOSFETs IRF7457TRPBF
MOSFET N-CH 20V 15A 8SO

MOSFET N-CH 20V 15A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7457TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7457TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7457TRPBF
MOSFET N-CH 20V 15A 8SO

MOSFET N-CH 20V 15A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 20V 15A 7mOhm 28nC

MOSFET MOSFT 20V 15A 7mOhm 28nC

Buy Now Datasheet
Mosfet, N-Ch, 20V, 15A, Soic-8; Transistor Polarity Infineon - 43AC3287 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 15A, Soic-8; Transistor Polarity Infineon
43AC3287
Mosfet, N-Ch, 20V, 15A, Soic-8; Transistor Polarity Infineon 43AC3287
MOSFET, N-CH, 20V, 15A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, 15A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 20V 15A 8-SOIC - 376-IRF7457TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 15A 8-SOIC
376-IRF7457TRPBF
MOSFET N-CH 20V 15A 8-SOIC 376-IRF7457TRPBF
MOSFET N-CH 20V 15A 8-SOIC

MOSFET N-CH 20V 15A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF7457TRPBF 112481-IRF7457TRPBF IRF7457PBFTR-ND IRF7457TRPBF IRF7457TRPBF IRF7457TRPBF 43AC3287 376-IRF7457TRPBF
Product Name 20V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7457TRPBF Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 15A, Soic-8; Transistor Polarity Infineon MOSFET N-CH 20V 15A 8-SOIC
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3805STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details