HEXFET Power MOSFET
MOSFET 2P-CH 30V 8A 8DSO-902
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IRF7328TRPBFXTMA1 | 448-IRF7328TRPBFXTMA1TR-ND |
| Product Name | FET, MOSFET Arrays | |
| Package Type | SO8 | "8-SOIC (0.154"", 3.90mm Width)" |