Infineon Technologies AG 30V 3.6A MOSFET Transistor IRF7606PBF

Description
Trans MOSFET P-CH 30V 3.6A 8-Pin Micro8 T/R Product overview: IRF7606PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7606PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 30V 3.6A 8-Pin Micro8 T/R Product overview: IRF7606PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7606PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.6A MOSFET Transistor
285-IRF7606PBF
30V 3.6A MOSFET Transistor 285-IRF7606PBF
Trans MOSFET P-CH 30V 3.6A 8-Pin Micro8 T/R Product overview: IRF7606PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7606PBF can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 3.6A 8-Pin Micro8 T/R Product overview: IRF7606PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7606PBF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7606PBF - 1065520-IRF7606PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7606PBF
1065520-IRF7606PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7606PBF 1065520-IRF7606PBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065520-IRF7606PBF Packaging: Cut Tape Row Spacing: 4.24 mm Drain to Source Voltage (Vdss): -20 V Number of Elements: 1 Power Dissipation: 1.8 W Resistance: 90 mΩ Number of Pins: 8 Width: 3.05 mm Rise Time: 20 ns Fall Time: 39 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Lead Pitch: 650 µm Max Power Dissipation: 1.8 W Turn-On Delay Time: 13 ns Reverse Recovery Time: 43 ns Continuous Drain Current (ID): 3.6 A Turn-Off Delay Time: 43 ns Drain to Source Resistance: 90 mΩ Gate to Source Voltage (Vgs): 20 V Nominal Vgs: -1 V Threshold Voltage: -1 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065520-IRF7606PBF
Packaging: Cut Tape
Row Spacing: 4.24 mm
Drain to Source Voltage (Vdss): -20 V
Number of Elements: 1
Power Dissipation: 1.8 W
Resistance: 90 mΩ
Number of Pins: 8
Width: 3.05 mm
Rise Time: 20 ns
Fall Time: 39 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Lead Pitch: 650 µm
Max Power Dissipation: 1.8 W
Turn-On Delay Time: 13 ns
Reverse Recovery Time: 43 ns
Continuous Drain Current (ID): 3.6 A
Turn-Off Delay Time: 43 ns
Drain to Source Resistance: 90 mΩ
Gate to Source Voltage (Vgs): 20 V
Nominal Vgs: -1 V
Threshold Voltage: -1 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRF7606PBF 1065520-IRF7606PBF
Product Name 30V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7606PBF
PD 1.8 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
6 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers