Infineon Technologies AG 200V 1.2A MOSFET Transistor IRF7464

Description
MOSFET N-CH 200V 1.2A 8SO Product overview: IRF7464 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7464 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 1.2A 8SO Product overview: IRF7464 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7464 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1.2A MOSFET Transistor - 278-IRF7464 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.2A MOSFET Transistor
278-IRF7464
200V 1.2A MOSFET Transistor 278-IRF7464
MOSFET N-CH 200V 1.2A 8SO Product overview: IRF7464 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7464 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 1.2A 8SO Product overview: IRF7464 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7464 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7464 - 001868-IRF7464 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7464
001868-IRF7464
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7464 001868-IRF7464
Manufacturer: Infineon Technologies Win Source Part Number: 001868-IRF7464 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 730 mOhm @ 720mA, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001868-IRF7464
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 730 mOhm @ 720mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF7464-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7464-ND
Single FETs, MOSFETs IRF7464-ND
N-Channel 200V 1.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 200V 1.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7464 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7464
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7464
MOSFET N-CH 200V 1.2A 8SO

MOSFET N-CH 200V 1.2A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF7464 001868-IRF7464 IRF7464-ND IRF7464
Product Name 200V 1.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7464 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details