Infineon Technologies AG 20V 15A MOSFET Transistor IRF7425TR

Description
MOSFET P-CH 20V 15A 8SO Product overview: IRF7425TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7425TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 15A 8SO Product overview: IRF7425TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7425TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 15A MOSFET Transistor - 278-IRF7425TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 15A MOSFET Transistor
278-IRF7425TR
20V 15A MOSFET Transistor 278-IRF7425TR
MOSFET P-CH 20V 15A 8SO Product overview: IRF7425TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7425TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 15A 8SO Product overview: IRF7425TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7425TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7425TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7425TR-ND
Single FETs, MOSFETs IRF7425TR-ND
P-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Electronic Surplus - IRF7425TR - 1187276-IRF7425TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF7425TR
1187276-IRF7425TR
Electronic Surplus - IRF7425TR 1187276-IRF7425TR
Manufacturer: Infineon Technologies Win Source Part Number: 1187276-IRF7425TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Family Name: IRF7425 Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Alternative Parts (Cross-Reference): UTT14P02L-S08-R; UTT14P02G-S08-R; Si4463BDY; Si4463BDY-E3; Introduction Date: November 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 15A Rds On (Maximum) at Id, Vgs: 8.2mOhm at 15A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 130nC at 4.5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 7980pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187276-IRF7425TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Family Name: IRF7425
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Alternative Parts (Cross-Reference): UTT14P02L-S08-R; UTT14P02G-S08-R; Si4463BDY; Si4463BDY-E3;
Introduction Date: November 29, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 15A
Rds On (Maximum) at Id, Vgs: 8.2mOhm at 15A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 130nC at 4.5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 7980pF at 15V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF7425TR IRF7425TR-ND 1187276-IRF7425TR
Product Name 20V 15A MOSFET Transistor Single FETs, MOSFETs Electronic Surplus - IRF7425TR
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRFB4610-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers