P-Channel 12V 10A (Tc) 1.5W (Ta) Surface Mount 8-TSSOP
MOSFET P-CH 12V 10A 8TSSOP Product overview: IRF7701 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7701 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046688-IRF7701
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Dimension: 8-TSSOP (0.173", 4.40mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 100nC @ 4.5V
Max Input Capacitance: 5050pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 11 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MOSFET P-CH 12V 10A 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7701-ND | 278-IRF7701 | 1046688-IRF7701 | IRF7701 |
| Product Name | Single FETs, MOSFETs | 12V 10A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7701 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | Tube | SOT3; 8-TSSOP | 8-TSSOP (0.173, 4.40mm Width) |
| PD | 1500 milliwatts | 1500 milliwatts |