Infineon Technologies AG P-Channel 5.3A 20V 0.058ohm MOSFET Transistor IRF7314TR

Description
Power Field-Effect Transistor, 5.3A I(D), 20V, 0.058ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, Product overview: IRF7314TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.3A, 20V, 0.058ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.3A, 20V, 0.058ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7314TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 5.3A I(D), 20V, 0.058ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, Product overview: IRF7314TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.3A, 20V, 0.058ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.3A, 20V, 0.058ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7314TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
P-Channel 5.3A 20V 0.058ohm MOSFET Transistor
285-IRF7314TR
P-Channel 5.3A 20V 0.058ohm MOSFET Transistor 285-IRF7314TR
Power Field-Effect Transistor, 5.3A I(D), 20V, 0.058ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, Product overview: IRF7314TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.3A, 20V, 0.058ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.3A, 20V, 0.058ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7314TR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 5.3A I(D), 20V, 0.058ohm, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, Product overview: IRF7314TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.3A, 20V, 0.058ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.3A, 20V, 0.058ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7314TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7314TR - 714554-IRF7314TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7314TR
714554-IRF7314TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7314TR 714554-IRF7314TR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 714554-IRF7314TR Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SO-8 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 714554-IRF7314TR
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: SO-8
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-IRF7314TR 714554-IRF7314TR
Product Name P-Channel 5.3A 20V 0.058ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7314TR
Unlock Full Specs
to access all available technical data