Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187240-IRF7379QPBF
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): SI4532CDY-T1-GE3; AUIRF7309Q; AUIRF7309QTR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 5.8A I(D), 30V, 0.045ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, LEAD FREE, SOP-8
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1187240-IRF7379QPBF | 9152-IRF7379QPBF |
| Product Name | Electronic Surplus - IRF7379QPBF | Power Field-Effect Transistor, 5.8A I(D), 30V, 0.045ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, LEAD FREE, SOP-8 |
| Package Type | SOT3 |