Infineon Technologies AG 20V 2.4A MOSFET Transistor IRF7501TR

Description
MOSFET 2N-CH 20V 2.4A MICRO8 Product overview: IRF7501TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7501TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 2.4A MICRO8 Product overview: IRF7501TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7501TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.4A MOSFET Transistor
289-IRF7501TR
20V 2.4A MOSFET Transistor 289-IRF7501TR
MOSFET 2N-CH 20V 2.4A MICRO8 Product overview: IRF7501TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7501TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 2.4A MICRO8 Product overview: IRF7501TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7501TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1325333-IRF7501TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1325333-IRF7501TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1325333-IRF7501TR
Manufacturer: Infineon Technologies Win Source Part Number: 1325333-IRF7501TR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel Standard Package: 4,000 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 2.4A Rds On (Max) @ Id, Vgs: 135mOhm @ 1.7A, 4.5V Vgs(th) (Max) @ Id: 700mV @ 250µA Power - Max: 1.25W Supplier Device Package: Micro8™ Gate Charge (Qg) (Max) @ Vgs: 8nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 260pF @ 15V Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: *IRF7501TR,IRF7501,I RF7501CT,SP001565402 ,IRF7501DKR Base Product Number: IRF7501 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325333-IRF7501TR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel
Standard Package: 4,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 2.4A
Rds On (Max) @ Id, Vgs: 135mOhm @ 1.7A, 4.5V
Vgs(th) (Max) @ Id: 700mV @ 250µA
Power - Max: 1.25W
Supplier Device Package: Micro8™
Gate Charge (Qg) (Max) @ Vgs: 8nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 260pF @ 15V
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: *IRF7501TR,IRF7501,IRF7501CT,SP001565402,IRF7501DKR
Base Product Number: IRF7501
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7501TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7501TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7501TR
MOSFET 2N-CH 20V 2.4A MICRO8

MOSFET 2N-CH 20V 2.4A MICRO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-IRF7501TR 1325333-IRF7501TR IRF7501TR
Product Name 20V 2.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data