Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7484QPBF IRF7484QPBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065517-IRF7484QPBF Mounting: SMD (SMT) Rise Time: 5 ns Fall Time: 58 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 9.3 ns Continuous Drain Current (ID): 14 A Turn-Off Delay Time: 180 ns Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065517-IRF7484QPBF Mounting: SMD (SMT) Rise Time: 5 ns Fall Time: 58 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 9.3 ns Continuous Drain Current (ID): 14 A Turn-Off Delay Time: 180 ns Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7484QPBF - 1065517-IRF7484QPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7484QPBF
1065517-IRF7484QPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7484QPBF 1065517-IRF7484QPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065517-IRF7484QPBF Mounting: SMD (SMT) Rise Time: 5 ns Fall Time: 58 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 9.3 ns Continuous Drain Current (ID): 14 A Turn-Off Delay Time: 180 ns Gate to Source Voltage (Vgs): 8 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065517-IRF7484QPBF
Mounting: SMD (SMT)
Rise Time: 5 ns
Fall Time: 58 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 9.3 ns
Continuous Drain Current (ID): 14 A
Turn-Off Delay Time: 180 ns
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065517-IRF7484QPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7484QPBF
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
MOSFETs - 1219546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details