Mosfet Array 2 N-Channel (Dual) 20V 2.4A 1.25W Surface Mount Micro8™
Manufacturer: Infineon Technologies
Win Source Part Number: 001891-IRF7501TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 260pF @ 15V
Maximum Rds On at Id,Vgs: 135 mOhm @ 1.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 20V 2.4A MICRO8 Product overview: IRF7501TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7501TRPBF can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 2.4A MICRO8
MOSFET MOSFT DUAL NCh 20V 2.4A Micro 8
DUAL N CHANNEL MOSFET, 20V, MICRO8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes
DUAL N CHANNEL MOSFET, 20V, MICRO8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes
MOSFET 2N-CH 20V 2.4A MICRO8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7501TRPBFTR-ND | 001891-IRF7501TRPBF | 289-IRF7501TRPBF | IRF7501TRPBF | IRF7501TRPBF | 39M3572 | IRF7501TRPBF |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7501TRPBF | 20V 2.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Dual N Channel Mosfet, 20V, Micro8; Transistor Polarity Infineon | FET, MOSFET Arrays |
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOT3; Micro8 | Tape & Reel (TR) | TO-3 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 1250 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |