Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7509TRPBF IRF7509TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 001896-IRF7509TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.7A, 2A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 210pF @ 25V Maximum Rds On at Id,Vgs: 110 mOhm @ 1.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 001896-IRF7509TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.7A, 2A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 210pF @ 25V Maximum Rds On at Id,Vgs: 110 mOhm @ 1.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7509TRPBF - 001896-IRF7509TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7509TRPBF
001896-IRF7509TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7509TRPBF 001896-IRF7509TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001896-IRF7509TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.7A, 2A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 210pF @ 25V Maximum Rds On at Id,Vgs: 110 mOhm @ 1.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001896-IRF7509TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.7A, 2A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 210pF @ 25V
Maximum Rds On at Id,Vgs: 110 mOhm @ 1.7A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - IRF7509TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7509TRPBFTR-ND
FET, MOSFET Arrays IRF7509TRPBFTR-ND
Mosfet Array N and P-Channel 30V 2.7A, 2A 1.25W Surface Mount Micro8™

Mosfet Array N and P-Channel 30V 2.7A, 2A 1.25W Surface Mount Micro8™

Buy Now Datasheet
FET, MOSFET Arrays - IRF7509TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7509TRPBFDKR-ND
FET, MOSFET Arrays IRF7509TRPBFDKR-ND
Mosfet Array N and P-Channel 30V 2.7A, 2A 1.25W Surface Mount Micro8™

Mosfet Array N and P-Channel 30V 2.7A, 2A 1.25W Surface Mount Micro8™

Buy Now Datasheet
FET, MOSFET Arrays - IRF7509TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7509TRPBFCT-ND
FET, MOSFET Arrays IRF7509TRPBFCT-ND
Mosfet Array N and P-Channel 30V 2.7A, 2A 1.25W Surface Mount Micro8™

Mosfet Array N and P-Channel 30V 2.7A, 2A 1.25W Surface Mount Micro8™

Buy Now Datasheet
Singapore, Singapore
30V 2.7A 2A MOSFET Transistor
289-IRF7509TRPBF
30V 2.7A 2A MOSFET Transistor 289-IRF7509TRPBF
MOSFET N/P-CH 30V 2.7A/2A MICRO8 Product overview: IRF7509TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.7A, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.7A, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7509TRPBF can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 2.7A/2A MICRO8 Product overview: IRF7509TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.7A, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.7A, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7509TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF7509TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF7509TRPBF
MSOP-8 MOSFETs ROHS

MSOP-8 MOSFETs ROHS

Supplier's Site Datasheet
Dual N/p Channel Mosfet, 30V Micro8; Transistor Polarity Infineon - 41K2349 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 30V Micro8; Transistor Polarity Infineon
41K2349
Dual N/p Channel Mosfet, 30V Micro8; Transistor Polarity Infineon 41K2349
DUAL N/P CHANNEL MOSFET, 30V MICRO8; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 30V MICRO8; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7509TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7509TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7509TRPBF
MOSFET N/P-CH 30V 2.7A/2A MICRO8

MOSFET N/P-CH 30V 2.7A/2A MICRO8

Supplier's Site
FET, MOSFET Arrays - IRF7509TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7509TRPBF
FET, MOSFET Arrays IRF7509TRPBF
MOSFET N/P-CH 30V 2.7A/2A MICRO8

MOSFET N/P-CH 30V 2.7A/2A MICRO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL N/PCh 30V 2.4A Micro 8

MOSFET MOSFT DUAL N/PCh 30V 2.4A Micro 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001896-IRF7509TRPBF IRF7509TRPBFTR-ND 289-IRF7509TRPBF IRF7509TRPBF 41K2349 IRF7509TRPBF IRF7509TRPBF IRF7509TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7509TRPBF FET, MOSFET Arrays 30V 2.7A 2A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Dual N/p Channel Mosfet, 30V Micro8; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity P-Channel N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 1250 milliwatts 1.25 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; Micro8 "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape & Reel (TR) TO-3 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers