Infineon Technologies AG N-Channel 8.7A 20V 0.022ohm MOSFET Transistor IRF7401TR

Description
Power Field-Effect Transistor, 8.7A I(D), 20V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7401TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.7A, 20V, 0.022ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.7A, 20V, 0.022ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7401TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 8.7A I(D), 20V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7401TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.7A, 20V, 0.022ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.7A, 20V, 0.022ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7401TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 8.7A 20V 0.022ohm MOSFET Transistor
285-IRF7401TR
N-Channel 8.7A 20V 0.022ohm MOSFET Transistor 285-IRF7401TR
Power Field-Effect Transistor, 8.7A I(D), 20V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7401TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.7A, 20V, 0.022ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.7A, 20V, 0.022ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7401TR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 8.7A I(D), 20V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7401TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.7A, 20V, 0.022ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.7A, 20V, 0.022ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7401TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7401TR - 710499-IRF7401TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7401TR
710499-IRF7401TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7401TR 710499-IRF7401TR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 710499-IRF7401TR Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SO-8 Reference Date Code: 04+;045 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 710499-IRF7401TR
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: SO-8
Reference Date Code: 04+;045
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-IRF7401TR 710499-IRF7401TR
Product Name N-Channel 8.7A 20V 0.022ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7401TR
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

P-channel vertical D-MOS logic level FET - BSH201,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
MOSFETs - 2060127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP1405 - 1020743-AUIRFP1405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 310000 milliwatts
View Details
4 suppliers