Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AC7076 |
| Product Name | Transistor Polarity Infineon |
| Transistor Type | Transistor Polarity Infineon |