Manufacturer: Infineon Technologies
Win Source Part Number: 001905-IRF7601TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.7A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 650pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 35 mOhm @ 3.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
N-Channel 20V 5.7A (Ta) 1.8W (Ta) Surface Mount Micro8™
MOSFET N-CH 20V 5.7A MICRO8 Product overview: IRF7601TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7601TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 5.7A MICRO8
MOSFET MOSFT 20V 5.7A 35mOhm 14nC Micro 8
PRICE/EA (MIN PURCH= 4000) N CHANNEL MOSFET, 20V, 5.7A, MICRO8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.7A; DRAIN SOURCE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 20V 5.7A MICRO8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 001905-IRF7601TRPBF | IRF7601TRPBFTR-ND | 278-IRF7601TRPBF | IRF7601TRPBF | IRF7601TRPBF | 17345872 | IRF7601TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7601TRPBF | Single FETs, MOSFETs | 20V 5.7A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 1800 milliwatts | 1800 milliwatts | 1800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; Micro8 | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |