Infineon Technologies AG 100V 7.3A MOSFET Transistor IRF7495TR

Description
MOSFET N-CH 100V 7.3A 8SO Product overview: IRF7495TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7495TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 7.3A 8SO Product overview: IRF7495TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7495TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 7.3A MOSFET Transistor - 278-IRF7495TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 7.3A MOSFET Transistor
278-IRF7495TR
100V 7.3A MOSFET Transistor 278-IRF7495TR
MOSFET N-CH 100V 7.3A 8SO Product overview: IRF7495TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7495TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 7.3A 8SO Product overview: IRF7495TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7495TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7495TR - 040699-IRF7495TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7495TR
040699-IRF7495TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7495TR 040699-IRF7495TR
Manufacturer: Infineon Technologies Win Source Part Number: 040699-IRF7495TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040699-IRF7495TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 1530pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF7495TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7495TR-ND
Single FETs, MOSFETs IRF7495TR-ND
N-Channel 100V 7.3A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 100V 7.3A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7495TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7495TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7495TR
MOSFET N-CH 100V 7.3A 8SO

MOSFET N-CH 100V 7.3A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF7495TR 040699-IRF7495TR IRF7495TR-ND IRF7495TR
Product Name 100V 7.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7495TR Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products