Infineon Technologies AG Single FETs, MOSFETs IRF7607TRPBF

Description
N-Channel 20V 6.5A (Ta) 1.8W (Ta) Surface Mount Micro8™
Request a Quote Datasheet
Description
N-Channel 20V 6.5A (Ta) 1.8W (Ta) Surface Mount Micro8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7607TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7607TRPBFTR-ND
Single FETs, MOSFETs IRF7607TRPBFTR-ND
N-Channel 20V 6.5A (Ta) 1.8W (Ta) Surface Mount Micro8™

N-Channel 20V 6.5A (Ta) 1.8W (Ta) Surface Mount Micro8™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7607TRPBF - 001911-IRF7607TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7607TRPBF
001911-IRF7607TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7607TRPBF 001911-IRF7607TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001911-IRF7607TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 22nC @ 5V Max Input Capacitance: 1310pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 30 mOhm @ 6.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 001911-IRF7607TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 22nC @ 5V
Max Input Capacitance: 1310pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 6.5A MOSFET Transistor
278-IRF7607TRPBF
20V 6.5A MOSFET Transistor 278-IRF7607TRPBF
MOSFET N-CH 20V 6.5A MICRO8 Product overview: IRF7607TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7607TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.5A MICRO8 Product overview: IRF7607TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7607TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 6.5A, 150Deg C, 1.8W; Channel Type Infineon - 91Y4753 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 6.5A, 150Deg C, 1.8W; Channel Type Infineon
91Y4753
Mosfet, N-Ch, 20V, 6.5A, 150Deg C, 1.8W; Channel Type Infineon 91Y4753
MOSFET, N-CH, 20V, 6.5A, 150DEG C, 1.8W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, N-CH, 20V, 6.5A, 150DEG C, 1.8W; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7607TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7607TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7607TRPBF
MOSFET N-CH 20V 6.5A MICRO8

MOSFET N-CH 20V 6.5A MICRO8

Supplier's Site
Single FETs, MOSFETs - IRF7607TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7607TRPBF
Single FETs, MOSFETs IRF7607TRPBF
MOSFET N-CH 20V 6.5A MICRO8

MOSFET N-CH 20V 6.5A MICRO8

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7607TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7607TRPBF
Single FETs, MOSFETs IRF7607TRPBF
IRF7607 - 12V-300V N-CHANNEL POW

IRF7607 - 12V-300V N-CHANNEL POW

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 20V 6.5A 30mOhm 22nC Micro 8

MOSFET MOSFT 20V 6.5A 30mOhm 22nC Micro 8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7607TRPBFTR-ND 001911-IRF7607TRPBF 278-IRF7607TRPBF 91Y4753 IRF7607TRPBF IRF7607TRPBF IRF7607TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7607TRPBF 20V 6.5A MOSFET Transistor Mosfet, N-Ch, 20V, 6.5A, 150Deg C, 1.8W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3; Micro8 Tape & Reel (TR) TO-3 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
V(BR)DSS 20 volts 20 volts
PD 1800 milliwatts 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data