Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 718708-IRF7317TR
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: SOP-8
Reference Date Code: 0222+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 6.6A I(D), 20V, 0.029ohm, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA Product overview: IRF7317TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, P-Channel, 6.6A, 20V, 0.029ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.6A, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF7317TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 718708-IRF7317TR | 285-IRF7317TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7317TR | N-Channel P-Channel 6.6A 20V MOSFET Transistor |