Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7524D1TRPBF IRF7524D1TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 001899-IRF7524D1TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8.2nC @ 4.5V Max Input Capacitance: 240pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 001899-IRF7524D1TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8.2nC @ 4.5V Max Input Capacitance: 240pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7524D1TRPBF - 001899-IRF7524D1TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7524D1TRPBF
001899-IRF7524D1TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7524D1TRPBF 001899-IRF7524D1TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001899-IRF7524D1TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 8.2nC @ 4.5V Max Input Capacitance: 240pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 001899-IRF7524D1TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 8.2nC @ 4.5V
Max Input Capacitance: 240pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single FETs, MOSFETs - IRF7524D1TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7524D1TRPBFTR-ND
Single FETs, MOSFETs IRF7524D1TRPBFTR-ND
P-Channel 20V 1.7A (Ta) 1.25W (Ta) Surface Mount Micro8™

P-Channel 20V 1.7A (Ta) 1.25W (Ta) Surface Mount Micro8™

Buy Now Datasheet
Singapore, Singapore
20V 1.7A MOSFET Transistor
278-IRF7524D1TRPBF
20V 1.7A MOSFET Transistor 278-IRF7524D1TRPBF
MOSFET P-CH 20V 1.7A MICRO8 Product overview: IRF7524D1TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7524D1TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.7A MICRO8 Product overview: IRF7524D1TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7524D1TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7524D1TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7524D1TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7524D1TRPBF
MOSFET P-CH 20V 1.7A MICRO8

MOSFET P-CH 20V 1.7A MICRO8

Supplier's Site
MOSFET P-CH 20V 1.7A MICRO8 - 376-IRF7524D1TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 1.7A MICRO8
376-IRF7524D1TRPBF
MOSFET P-CH 20V 1.7A MICRO8 376-IRF7524D1TRPBF
MOSFET P-CH 20V 1.7A MICRO8

MOSFET P-CH 20V 1.7A MICRO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 001899-IRF7524D1TRPBF IRF7524D1TRPBFTR-ND 278-IRF7524D1TRPBF IRF7524D1TRPBF 376-IRF7524D1TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7524D1TRPBF Single FETs, MOSFETs 20V 1.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V 1.7A MICRO8
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts -20 volts
PD 1250 milliwatts 1250 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details